Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7243CMZ EL7243CMZ

Description
CCD Driver
Request a Quote Datasheet
Description
CCD Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL7243CMZ - Rochester Electronics
Newburyport, MA, United States
CCD Driver

CCD Driver

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - EL7243CMZ - 111834-EL7243CMZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7243CMZ
111834-EL7243CMZ
PMIC - PMIC - Gate Drivers - EL7243CMZ 111834-EL7243CMZ
Manufacturer: Intersil Win Source Part Number: 111834-EL7243CMZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 10ns, 10ns (Max) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111834-EL7243CMZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 10ns, 10ns (Max)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual SOIC Gate Driver IC - 730-EL7243CMZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Gate Driver IC
730-EL7243CMZ
Dual SOIC Gate Driver IC 730-EL7243CMZ
IC CCD DRIVER DUAL HS 20-SOIC Product overview: EL7243CMZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CMZ can be used for catalog matching and distributor lookup.

IC CCD DRIVER DUAL HS 20-SOIC Product overview: EL7243CMZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - EL7243CMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7243CMZ
Gate Drivers EL7243CMZ
Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Buy Now Datasheet
Gate Drivers - EL7243CMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7243CMZ
Gate Drivers EL7243CMZ
Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7243CMZ 111834-EL7243CMZ 730-EL7243CMZ EL7243CMZ
Product Name PMIC - PMIC - Gate Drivers - EL7243CMZ Dual SOIC Gate Driver IC Gate Drivers
Package Type SO 150(S) SOIC; 20-SOIC SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other Tube; Tube/Rail; Other Tube; Tube; Other
Driver Type Low-side Low-side
Output Configuration Noninverting DIFFERENTIAL Inverting; Noninverting
Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RTHT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
 - 74HCT125DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT337-1
Packing Method Tube; Tube; Other
View Details