Renesas Electronics Corporation 2A Gate Driver IC EL7243CM

Description
IC GATE DRIVER, 2A PDSO20 Product overview: EL7243CM from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRIVER, 2A PDSO20 Product overview: EL7243CM from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL7243CM is a dual input, dual channel CCD driver designed for high-speed applications, capable of clocking speeds up to 20 MHz. It features a wide operating voltage range of 4.5V to 16V and can handle peak output currents of up to 2A, making it suitable for driving large capacitive loads with minimal delay and switching times. The device includes logic AND/NAND input compatibility and operates with both 3V and 5V input levels. The EL7243CM is particularly well-suited for applications such as CCD drivers, motor controls, and switch-mode power supplies. It incorporates features like shoot-thru protection and latching circuits, which can be implemented through cross-coupling of the two channels. The driver is housed in a 20-pin SOIC package and is available in both standard and Pb-free versions, complying with RoHS standards. With a low quiescent current and low output impedance, the EL7243CM is designed to efficiently manage power while maintaining performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The EL7243CM is a dual input, dual channel CCD driver designed for high-speed applications, capable of clocking speeds up to 20 MHz. It features a wide operating voltage range of 4.5V to 16V and can handle peak output currents of up to 2A, making it suitable for driving large capacitive loads with minimal delay and switching times. The device includes logic AND/NAND input compatibility and operates with both 3V and 5V input levels. The EL7243CM is particularly well-suited for applications such as CCD drivers, motor controls, and switch-mode power supplies. It incorporates features like shoot-thru protection and latching circuits, which can be implemented through cross-coupling of the two channels. The driver is housed in a 20-pin SOIC package and is available in both standard and Pb-free versions, complying with RoHS standards. With a low quiescent current and low output impedance, the EL7243CM is designed to efficiently manage power while maintaining performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Gate Driver IC
730-EL7243CM
2A Gate Driver IC 730-EL7243CM
IC GATE DRIVER, 2A PDSO20 Product overview: EL7243CM from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CM can be used for catalog matching and distributor lookup.

IC GATE DRIVER, 2A PDSO20 Product overview: EL7243CM from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7243CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - EL7243CM - 111833-EL7243CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7243CM
111833-EL7243CM
PMIC - PMIC - Gate Drivers - EL7243CM 111833-EL7243CM
Manufacturer: Intersil Win Source Part Number: 111833-EL7243CM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 10ns, 10ns (Max) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111833-EL7243CM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 10ns, 10ns (Max)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - EL7243CM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
EL7243CM
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers EL7243CM
IC GATE DRIVER, 2A PDSO20

IC GATE DRIVER, 2A PDSO20

Supplier's Site
Gate Drivers - EL7243CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7243CM
Gate Drivers EL7243CM
Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Buy Now Datasheet
Gate Drivers - EL7243CM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7243CM
Gate Drivers EL7243CM
Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-EL7243CM 111833-EL7243CM EL7243CM EL7243CM EL7243CM
Product Name 2A Gate Driver IC PMIC - PMIC - Gate Drivers - EL7243CM Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Rise Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-2144-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details