The EL7242CNZ is a dual-channel power MOSFET driver designed for high-speed applications, capable of clocking speeds up to 10 MHz. It features a logic AND/NAND input configuration, making it versatile for various power MOSFET drive circuits. The driver supports both 3V and 5V input compatibility and can handle peak output currents of 2A, with a low output impedance and minimal delay times of 20 ns for switching and delay. This device operates over a wide voltage range of 4.5V to 16V and has a low quiescent current, making it suitable for applications such as switch-mode power supplies, motor controls, and short circuit protection. The EL7242CNZ is available in an 8-lead PDIP package and is RoHS compliant, ensuring it meets environmental standards. It is sensitive to electrostatic discharge, necessitating proper handling procedures during installation.
AND GATE BASED MOSFET DRIVER Product overview: EL7242CNZ from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7242CNZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 125086-EL7242CNZ
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-EL7242CNZ | 125086-EL7242CNZ | EL7242CNZ-ND | EL7242CNZ | EL7242CNZ |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - EL7242CNZ | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side |
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) |