Renesas Electronics Corporation Gate Drivers EL7242CN

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7242CN-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7242CN-ND
Gate Drivers EL7242CN-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - EL7242CN - 1171433-EL7242CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7242CN
1171433-EL7242CN
PMIC - PMIC - Gate Drivers - EL7242CN 1171433-EL7242CN
Manufacturer: Elantec Win Source Part Number: 1171433-EL7242CN Manufacturer Homepage: www.elantec.com Alternative Parts (Cross-Reference): UC3715NG4; EL7252CN; EL7252CNZ; EL7242CN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Elantec
Win Source Part Number: 1171433-EL7242CN
Manufacturer Homepage: www.elantec.com
Alternative Parts (Cross-Reference): UC3715NG4; EL7252CN; EL7252CNZ; EL7242CN;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Gate Driver IC
730-EL7242CN
Gate Driver IC 730-EL7242CN
IC GATE DRVR LOW-SIDE 8DIP Product overview: EL7242CN from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7242CN can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: EL7242CN from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7242CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - EL7242CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
EL7242CN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers EL7242CN
AND GATE BASED MOSFET DRIVER, 2A

AND GATE BASED MOSFET DRIVER, 2A

Supplier's Site
Gate Drivers - EL7242CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7242CN
Gate Drivers EL7242CN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - EL7242CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7242CN
Gate Drivers EL7242CN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - EL7242CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7242CN
Gate Drivers EL7242CN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7242CN-ND 1171433-EL7242CN 730-EL7242CN EL7242CN EL7242CN EL7242CN
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - EL7242CN Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 16 volts 16 to 4.5 volts 4.5 to 16 volts 4.5 to 16 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - SI5330H-A00221-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details