Renesas Electronics Corporation Gate Drivers EL7222CSZ

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7222CSZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7222CSZ-ND
Gate Drivers EL7222CSZ-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7222CSZ
Gate Driver IC 730-EL7222CSZ
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7222CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7222CSZ can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7222CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7222CSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7222CSZ
015253-EL7222CSZ
PMIC - PMIC - Gate Drivers - EL7222CSZ 015253-EL7222CSZ
Manufacturer: Intersil Win Source Part Number: 015253-EL7222CSZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 7.5ns, 10ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 015253-EL7222CSZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - EL7222CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7222CSZ
Gate Drivers EL7222CSZ
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - EL7222CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7222CSZ
Gate Drivers EL7222CSZ
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7222CSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7222CSZ
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7222CSZ
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
EL7222CSZ
Gate Drivers EL7222CSZ
Gate Drivers EL7222CSZ COMP MOSFET DRVR

Gate Drivers EL7222CSZ COMP MOSFET DRVR

Buy Now Datasheet
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas - 94M7082 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas
94M7082
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas 94M7082
DRIVER, MOSFET, DUAL, HIGH SPEED; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating Temperature RoHS Compliant: Yes

DRIVER, MOSFET, DUAL, HIGH SPEED; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7222CSZ-ND 730-EL7222CSZ 015253-EL7222CSZ EL7222CSZ EL7222CSZ EL7222CSZ EL7222CSZ 94M7082
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - EL7222CSZ Gate Drivers Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas
Driver Type Low-side Low-side; Low-Side Low-side Low-side Low-side High-side
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts 4.5 to 15 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
LED Drivers - A80603KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers