The EL7222CSZ is a high-speed dual-channel MOSFET driver in an 8-pin SOIC package, designed for applications such as power MOSFET driving, switch-mode power supplies, and Class D amplifiers. It delivers a peak output current of 2.0 A into capacitive loads, with matched rise and fall times of 10 ns and 13 ns respectively under a 500 pF and 1000 pF load at 15 V supply. Operating voltage ranges from 4.5 V to 15 V, with an ambient temperature range of -40°C to +85°C. The device is RoHS compliant, featuring a lead-free termination finish. Power dissipation is rated at 570 mW in SOIC package. It is a non-inverting driver variant in the EL7202/7212/7222 series.
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | EL7222CSZ |
| Package Type | SOICN |