Renesas Electronics Corporation Gate Drivers EL7212CSZ

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7212CSZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7212CSZ-ND
Gate Drivers EL7212CSZ-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7212CSZ
Gate Driver IC 730-EL7212CSZ
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7212CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CSZ can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7212CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas - 61J5668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas
61J5668
Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas 61J5668
MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes

MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes

Supplier's Site
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas - 94M7081 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas
94M7081
Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas 94M7081
DRIVER, MOSFET, DUAL, HIGH SPEED; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating Temperature RoHS Compliant: Yes

DRIVER, MOSFET, DUAL, HIGH SPEED; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7212CSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7212CSZ
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7212CSZ
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - EL7212CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7212CSZ
Gate Drivers EL7212CSZ
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
EL7212CSZ
Gate Drivers EL7212CSZ
Gate Drivers EL7212CSZ DUAL INVERT DRVR

Gate Drivers EL7212CSZ DUAL INVERT DRVR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7212CSZ-ND 730-EL7212CSZ 61J5668 94M7081 EL7212CSZ EL7212CSZ EL7212CSZ
Product Name Gate Drivers Gate Driver IC Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas Driver, Mosfet, Dual, High Speed; Driver Configuration Renesas Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side High-side High-side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts 4.5 to 15 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS503PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53311-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details