Renesas Electronics Corporation Gate Drivers EL7212CSZ-T7

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7212CSZ-T7CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7212CSZ-T7CT-ND
Gate Drivers EL7212CSZ-T7CT-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - EL7212CSZ-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - EL7212CSZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7212CSZ-T7TR-ND
Gate Drivers EL7212CSZ-T7TR-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7212CSZ-T7
Gate Driver IC 730-EL7212CSZ-T7
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7212CSZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CSZ-T7 can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7212CSZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CSZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7212CSZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7212CSZ-T7
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7212CSZ-T7
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - EL7212CSZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7212CSZ-T7
Gate Drivers EL7212CSZ-T7
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
EL7212CSZ-T7
Gate Drivers EL7212CSZ-T7
Gate Drivers EL7212CSZ DL INVERT DRVR

Gate Drivers EL7212CSZ DL INVERT DRVR

Buy Now Datasheet
Mosfet Driver, Full Reel; No. Of Channels Renesas - 61J5670 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Full Reel; No. Of Channels Renesas
61J5670
Mosfet Driver, Full Reel; No. Of Channels Renesas 61J5670
MOSFET DRIVER, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:2A; Sink Current:2A; Input Delay:18ns RoHS Compliant: Yes

MOSFET DRIVER, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:2A; Sink Current:2A; Input Delay:18ns RoHS Compliant: Yes

Supplier's Site
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas - 84AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas
84AC6606
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas 84AC6606
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number EL7212CSZ-T7CT-ND 730-EL7212CSZ-T7 EL7212CSZ-T7 EL7212CSZ-T7 EL7212CSZ-T7 61J5670 84AC6606
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, Full Reel; No. Of Channels Renesas Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas
Driver Type Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts 4.5 to 15 volts 4.5 to 15 volts
Rise Time 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AAT4280IGU-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A6B595KLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 906-1EDI60H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers