Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 051134-EL7212CS-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7212CS-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7212CS-T7 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7212CS-T7-ND | 051134-EL7212CS-T7 | 730-EL7212CS-T7 | EL7212CS-T7 | EL7212CS-T7 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - EL7212CS-T7 | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | Inverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |