Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 051133-EL7202CSZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7202CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7202CSZ can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7202CSZ DL MSFT DRVR
DRIVER, MOSFET, DUAL, 15V, 8SOIC; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:20ns; Operating Temperature RoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7202CSZ-ND | 051133-EL7202CSZ | 730-EL7202CSZ | EL7202CSZ | EL7202CSZ | EL7202CSZ | 94M7080 | 57K3548 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - EL7202CSZ | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Driver, Mosfet, Dual, 15V, 8Soic; Driver Configuration Renesas | Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | High-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | ||
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |