Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7202CSZ DL MSFT DRVR
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7202CSZ-T13-ND | EL7202CSZ-T13 | EL7202CSZ-T13 | EL7202CSZ-T13 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 7.5 ns | 7.5 ns |