2A 2 CHANNEL, BUF OR INV BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: EL7202CS from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7202CS can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Elantec
Win Source Part Number: 1171425-EL7202CS
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX17601ASA+T; EL7202CS-T7; EL7202CN;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
BUFFER/INVERTER MOSFET DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-EL7202CS | EL7202CS-ND | 1171425-EL7202CS | EL7202CS | EL7202CS |
| Product Name | Dual 2A Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - EL7202CS | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Fall Time | 20 ns | 10 ns | 10 ns | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | Low-side | Low-side |