The EL7202CS-T13 is a high-speed dual-channel MOSFET driver in an 8-lead SOIC package, designed for applications such as clock drivers, power MOSFET control, and switch-mode power supplies. It delivers a peak output current of 2.0 amps into capacitive loads with matched rise and fall times of 7.5 ns and 10 ns respectively for a 500 pF load, and operates from a 4.5 V to 15 V supply. The device features low input capacitance, high noise immunity, and reduced supply current compared to bipolar drivers. It is Pb-free, RoHS compliant, and rated for operation from -40°C to +85°C ambient temperature.
Buffer/Inverter Based MOSFET Driver, 2A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | EL7202CS-T13 |
| Package Type | SOIC8 |