Manufacturer: Intersil
Win Source Part Number: 1036187-EL7202CN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Alternative Parts (Cross-Reference): MAX17601ASA+T; EL7202CS-T7; EL7202CS;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-PDIP
BUFFER/INVERTER BASED MOSFET DRI Product overview: EL7202CN from Elantec is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7202CN can be used for catalog matching and distributor lookup.
BUFFER/INVERTER BASED MOSFET DRI
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1036187-EL7202CN | EL7202CN-ND | 730-EL7202CN | EL7202CN | EL7202CN | EL7202CN |
| Product Name | PMIC - PMIC - Gate Drivers - EL7202CN | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | |
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |