Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - EL7182CS EL7182CS

Description
Manufacturer: Elantec Win Source Part Number: 1171424-EL7182CS Manufacturer Homepage: www.elantec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Elantec Win Source Part Number: 1171424-EL7182CS Manufacturer Homepage: www.elantec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL7182CS is a 2-phase, high-speed CCD driver designed for applications requiring high-contrast imaging, such as color fax machines. It operates with a supply voltage range of 4.5V to 16V and is compatible with TTL and 3V logic levels. The device supports clocking speeds up to 10MHz and features a low quiescent current, making it suitable for portable and battery-powered systems. The EL7182CS can deliver a peak output current of 2A and has a switching/delay time of 20ns. It is available in an 8-lead SOIC package and is RoHS compliant. The operating temperature range is -40°C to +85°C. However, it is noted that this product is not recommended for new designs, and there is no recommended replacement.

Datasheet Summary
Powered by GS/AI

The EL7182CS is a 2-phase, high-speed CCD driver designed for applications requiring high-contrast imaging, such as color fax machines. It operates with a supply voltage range of 4.5V to 16V and is compatible with TTL and 3V logic levels. The device supports clocking speeds up to 10MHz and features a low quiescent current, making it suitable for portable and battery-powered systems. The EL7182CS can deliver a peak output current of 2A and has a switching/delay time of 20ns. It is available in an 8-lead SOIC package and is RoHS compliant. The operating temperature range is -40°C to +85°C. However, it is noted that this product is not recommended for new designs, and there is no recommended replacement.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - EL7182CS - 1171424-EL7182CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - EL7182CS
1171424-EL7182CS
PMIC - PMIC - Power Management - Specialized - EL7182CS 1171424-EL7182CS
Manufacturer: Elantec Win Source Part Number: 1171424-EL7182CS Manufacturer Homepage: www.elantec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Elantec
Win Source Part Number: 1171424-EL7182CS
Manufacturer Homepage: www.elantec.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - EL7182CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
EL7182CS
Power Management - Specialized EL7182CS
CCD Driver PMIC 8-SOIC

CCD Driver PMIC 8-SOIC

Buy Now Datasheet
Power Management - Specialized - EL7182CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
EL7182CS
Power Management - Specialized EL7182CS
CCD Driver PMIC 8-SOIC

CCD Driver PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1171424-EL7182CS EL7182CS
Product Name PMIC - PMIC - Power Management - Specialized - EL7182CS Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details