Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - EL7182CN EL7182CN

Description
Manufacturer: Intersil Win Source Part Number: 1036185-EL7182CN Packaging: Tube/Rail Applications: CCD Driver Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036185-EL7182CN Packaging: Tube/Rail Applications: CCD Driver Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - EL7182CN - 1036185-EL7182CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - EL7182CN
1036185-EL7182CN
PMIC - PMIC - Power Management - Specialized - EL7182CN 1036185-EL7182CN
Manufacturer: Intersil Win Source Part Number: 1036185-EL7182CN Packaging: Tube/Rail Applications: CCD Driver Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036185-EL7182CN
Packaging: Tube/Rail
Applications: CCD Driver
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - EL7182CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
EL7182CN
Power Management - Specialized EL7182CN
CCD Driver PMIC 8-PDIP

CCD Driver PMIC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1036185-EL7182CN EL7182CN
Product Name PMIC - PMIC - Power Management - Specialized - EL7182CN Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897875 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details