Manufacturer: Intersil Corporation
Win Source Part Number: 1171423-EL7158ISZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7158ISZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7158ISZ-T7 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL1758ISZ ULTRA HI CUR PIN DRVR
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1171423-EL7158ISZ-T7 | 730-EL7158ISZ-T7 | EL7158ISZ-T7-ND | EL7158ISZ-T7 | EL7158ISZ-T7 |
| Product Name | PMIC - PMIC - Gate Drivers - EL7158ISZ-T7 | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 1; 1 Output | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 12 amps | 12 amps | 12 amps | ||
| Supply Voltage | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts |