Win Source Part Number: 1057043-EL7158ISZ-T1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 12A, 12A
Rise / Fall Time (Typ): 12ns, 12.2ns
Voltage - Supply: 4.5V ~ 12V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL7158
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7158ISZ ULTRA HI CUR PIN DRVR Product overview: EL7158ISZ-T13 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-EL7158ISZ-T13 can be used for catalog matching and distributor lookup.
Gate Drivers EL7158ISZ ULTRA HI CUR PIN DRVR
IC PIN DRIVER 40MHZ 3ST 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1057043-EL7158ISZ-T13 | EL7158ISZ-T13-ND | 906-EL7158ISZ-T13 | EL7158ISZ-T13 | 391-EL7158ISZ-T13 | EL7158ISZ-T13 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Driver IC | Gate Drivers | IC PIN DRIVER 40MHZ 3ST 8-SOIC | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 12 amps | 12 amps | 12 amps | 12 amps | ||
| Supply Voltage | 4.5 to 12 volts | 4.5 to 12 volts | 12 volts | 4.5 to 12 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns |