IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7156CSZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7156CSZ-T7 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 015251-EL7156CSZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3.5A, 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16.5 V
Rise and Fall Time: 14.5ns, 15ns
Alternative Parts (Cross-Reference): ZXGD3103N8TC; EL7156CSZ-T7A; EL7156CSZ;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Test & Measurement
PIN DRIVER, TRISTATE, 3.5A, SOIC-8, FULL REEL; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3.5A RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7156CSZ 40 MHZ PIN DRVR W/LVL SHIFTER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-EL7156CSZ-T7 | EL7156CSZ-T7DKR-ND | 015251-EL7156CSZ-T7 | 61J5664 | EL7156CSZ-T7 | EL7156CSZ-T7 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - EL7156CSZ-T7 | Pin Driver, Tristate, 3.5A, Soic-8, Full Reel; No. Of Channels Renesas | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 1; 1 Output | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Supply Voltage | 4.5 to 16.5 volts | 4.5 to 16.5 volts | 4.5 to 16.5 volts | 4.5 to 16.5 volts |