Renesas Electronics Corporation SOIC Gate Driver IC EL7156CSZ-T

Description
IC PIN DRIVER 3STATE 8-SOIC Product overview: EL7156CSZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7156CSZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PIN DRIVER 3STATE 8-SOIC Product overview: EL7156CSZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7156CSZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Gate Driver IC - 730-EL7156CSZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Gate Driver IC
730-EL7156CSZ-T
SOIC Gate Driver IC 730-EL7156CSZ-T
IC PIN DRIVER 3STATE 8-SOIC Product overview: EL7156CSZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7156CSZ-T can be used for catalog matching and distributor lookup.

IC PIN DRIVER 3STATE 8-SOIC Product overview: EL7156CSZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7156CSZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - EL7156CSZ-T - 088376-EL7156CSZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7156CSZ-T
088376-EL7156CSZ-T
PMIC - PMIC - Gate Drivers - EL7156CSZ-T 088376-EL7156CSZ-T
Manufacturer: Intersil Win Source Part Number: 088376-EL7156CSZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3.5A, 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 14.5ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Test & Measurement

Manufacturer: Intersil
Win Source Part Number: 088376-EL7156CSZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3.5A, 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16.5 V
Rise and Fall Time: 14.5ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Test & Measurement

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-EL7156CSZ-T 088376-EL7156CSZ-T
Product Name SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - EL7156CSZ-T
Driver Type High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting; Non-Inverting Noninverting
Output Current 3.5 amps 3.5 amps
Package Type Reel - TR SOIC; 8-SOIC
Packing Method Reel - TR; Other Tape Reel; Reel - TR; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - AAT4280AIJS-3-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HCT126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details