Renesas Electronics Corporation Gate Driver IC EL7155CSZ

Description
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7155CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7155CSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7155CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7155CSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-EL7155CSZ
Gate Driver IC 730-EL7155CSZ
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7155CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7155CSZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7155CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7155CSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - EL7155CSZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7155CSZ-ND
Gate Drivers EL7155CSZ-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - EL7155CSZ - 051131-EL7155CSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7155CSZ
051131-EL7155CSZ
PMIC - PMIC - Gate Drivers - EL7155CSZ 051131-EL7155CSZ
Manufacturer: Intersil Win Source Part Number: 051131-EL7155CSZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3.5A, 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16.5 V Rise and Fall Time: 14.5ns, 15ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 051131-EL7155CSZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3.5A, 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16.5 V
Rise and Fall Time: 14.5ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - EL7155CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7155CSZ
Gate Drivers EL7155CSZ
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
EL7155CSZ
Gate Drivers EL7155CSZ
Gate Drivers EL7155CSZ 40MHZ PIN DRVR W/LVL SHIFTER

Gate Drivers EL7155CSZ 40MHZ PIN DRVR W/LVL SHIFTER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-EL7155CSZ EL7155CSZ-ND 051131-EL7155CSZ EL7155CSZ EL7155CSZ
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - EL7155CSZ Gate Drivers Gate Drivers
Driver Type High-Side or Low-Side High-side; Low-side High-side; Low-side High-side; Low-side
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Supply Voltage 4.5 to 16.5 volts 4.5 to 16.5 volts 4.5 to 16.5 volts 4.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1104PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details