High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: EL7154CSZ-T13 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7154CSZ-T13 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers EL7154CSZ 10MHZ PIN DRVR W/DISABLE
IC PIN DRIVER 10MHZ 3ST 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7154CSZ-T13-ND | 730-EL7154CSZ-T13 | EL7154CSZ-T13 | EL7154CSZ-T13 | 391-EL7154CSZ-T13 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | IC PIN DRIVER 10MHZ 3ST 8-SOIC |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 12 volts | ||
| Rise Time | 4 ns | 4 ns | 4 ns | 25 ns |