The EL7104CSZ is a high-speed, single-channel power MOSFET driver IC designed to enhance the performance of standard clock drivers. It features a proprietary "Turbo-Driver" circuit that allows for peak output currents of up to 1A, making it suitable for driving highly capacitive loads. The driver is characterized by matched rise and fall delay times, which help maintain input-to-output pulse-width integrity, thereby reducing timing errors and clock skew. This driver operates over a wide voltage range of 4.5V to 16V and is specified for a temperature range of -40°C to +85°C. It offers low output impedance and input capacitance, high noise immunity, and a significant reduction in supply current compared to bipolar drivers. The EL7104CSZ is available in an 8-pin SOIC package and is RoHS compliant, making it suitable for various applications, including clock/line drivers, CCD drivers, ultrasound transducer drivers, and switch mode power supplies.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: EL7104CSZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7104CSZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 080956-EL7104CSZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
DRIVER, MOSFET, SINGLE, HIGH SPEED; Driver Configuration:Non-In
MOSFET DRIVER, HIGH SPEED, SOIC-8; No. of Channels:1Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A; Input Delay:18nsRoHS Compliant: Yes
Gate Drivers EL7104CSZ SNG MOSFET DRVR
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7104CSZ-ND | 730-EL7104CSZ | 080956-EL7104CSZ | EL7104CSZ | EL7104CSZ | 94M7074 | 57K3539 | EL7104CSZ | EL7104CSZ |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - EL7104CSZ | Gate Drivers | Gate Drivers | Driver, Mosfet, Single, High Speed; Driver Configuration Renesas | Mosfet Driver, High Speed, Soic-8; No. Of Channels Renesas | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | High-side | High-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | ||
| Rise Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |