Renesas Electronics Corporation EL7104CS

Description
Buffer/Inverter Based MOSFET Driver, 4A, CMOS, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 4A, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL7104CS is a high-speed, single-channel MOSFET driver in an 8-pin SOIC package, designed for applications such as clock drivers, power MOSFET control, and switch-mode power supplies. It delivers a peak output current of 4A with matched rise and fall times, reducing clock skew and timing errors. Operating over a supply voltage range of 4.5V to 16V, it features low input capacitance, high noise immunity, and a maximum ambient operating temperature of +85°C. The device is RoHS compliant and specified for operation from -40°C to +85°C. Power dissipation is rated at 570mW for the SOIC package.

Datasheet Summary
Powered by GS/AI

The EL7104CS is a high-speed, single-channel MOSFET driver in an 8-pin SOIC package, designed for applications such as clock drivers, power MOSFET control, and switch-mode power supplies. It delivers a peak output current of 4A with matched rise and fall times, reducing clock skew and timing errors. Operating over a supply voltage range of 4.5V to 16V, it features low input capacitance, high noise immunity, and a maximum ambient operating temperature of +85°C. The device is RoHS compliant and specified for operation from -40°C to +85°C. Power dissipation is rated at 570mW for the SOIC package.

Suppliers

Company
Product
Description
Supplier Links
 - EL7104CS - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, CMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, CMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number EL7104CS
Package Type SOIC8
Unlock Full Specs
to access all available technical data