Renesas Electronics Corporation High Speed, Single Channel, Power MOSFET Driver EL7104CNZ

Description
The EL7104 is a matched driver IC that improves the operation of the industry-standard TC-4420/29 clock drivers. The Elantec version is a very high speed driver capable of delivering peak currents of 1A into highly capacitive loads. The high speed performance is achieved by means of a proprietary "Turbo-Driver" circuit that speeds up input stages by tapping the wider voltage swing at the output. Improved speed and drive capability are enhanced by matched rise and fall delay times. These matched delays maintain the integrity of input-to-output pulse-widths to reduce timing errors and clock skew problems. This improved performance is accompanied by a 10-fold reduction in supply currents over bipolar drivers, yet without the delay time problems commonly associated with CMOS drivers.brbr The EL7104 is available in 8-pin SO and 8-pin PDIP packages and is specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL7104 is a matched driver IC that improves the operation of the industry-standard TC-4420/29 clock drivers. The Elantec version is a very high speed driver capable of delivering peak currents of 1A into highly capacitive loads. The high speed performance is achieved by means of a proprietary "Turbo-Driver" circuit that speeds up input stages by tapping the wider voltage swing at the output. Improved speed and drive capability are enhanced by matched rise and fall delay times. These matched delays maintain the integrity of input-to-output pulse-widths to reduce timing errors and clock skew problems. This improved performance is accompanied by a 10-fold reduction in supply currents over bipolar drivers, yet without the delay time problems commonly associated with CMOS drivers.brbr The EL7104 is available in 8-pin SO and 8-pin PDIP packages and is specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed, Single Channel, Power MOSFET Driver - EL7104CNZ - Renesas Electronics Corporation
Milpitas, CA, USA
High Speed, Single Channel, Power MOSFET Driver
EL7104CNZ
High Speed, Single Channel, Power MOSFET Driver EL7104CNZ
The EL7104 is a matched driver IC that improves the operation of the industry-standard TC-4420/29 clock drivers. The Elantec version is a very high speed driver capable of delivering peak currents of 1A into highly capacitive loads. The high speed performance is achieved by means of a proprietary "Turbo-Driver" circuit that speeds up input stages by tapping the wider voltage swing at the output. Improved speed and drive capability are enhanced by matched rise and fall delay times. These matched delays maintain the integrity of input-to-output pulse-widths to reduce timing errors and clock skew problems. This improved performance is accompanied by a 10-fold reduction in supply currents over bipolar drivers, yet without the delay time problems commonly associated with CMOS drivers.brbr The EL7104 is available in 8-pin SO and 8-pin PDIP packages and is specified for operation over the full -40°C to +85°C temperature range.

The EL7104 is a matched driver IC that improves the operation of the industry-standard TC-4420/29 clock drivers. The Elantec version is a very high speed driver capable of delivering peak currents of 1A into highly capacitive loads. The high speed performance is achieved by means of a proprietary "Turbo-Driver" circuit that speeds up input stages by tapping the wider voltage swing at the output. Improved speed and drive capability are enhanced by matched rise and fall delay times. These matched delays maintain the integrity of input-to-output pulse-widths to reduce timing errors and clock skew problems. This improved performance is accompanied by a 10-fold reduction in supply currents over bipolar drivers, yet without the delay time problems commonly associated with CMOS drivers.brbr The EL7104 is available in 8-pin SO and 8-pin PDIP packages and is specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
Gate Drivers - 1462419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gate Drivers
1462419
Gate Drivers 1462419
MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

Supplier's Site
Gate Drivers - 9215838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Gate Drivers
9215838P
Gate Drivers 9215838P
MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

Supplier's Site
Gate Drivers - 9215838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gate Drivers
9215838
Gate Drivers 9215838
MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

MOSFET Driver 4A 2-Out Non-Inv 8-PDIP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number EL7104CNZ 1462419
Product Name High Speed, Single Channel, Power MOSFET Driver Gate Drivers
Unlock Full Specs
to access all available technical data