Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7104CN EL7104CN

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171413-EL7104CN Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171413-EL7104CN Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7104CN - 1171413-EL7104CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7104CN
1171413-EL7104CN
PMIC - PMIC - Gate Drivers - EL7104CN 1171413-EL7104CN
Manufacturer: Intersil Corporation Win Source Part Number: 1171413-EL7104CN Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1171413-EL7104CN
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
4A 16V Gate Driver IC - 730-EL7104CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 16V Gate Driver IC
730-EL7104CN
4A 16V Gate Driver IC 730-EL7104CN
Gate Driver IC, 4A Output, 16V Supply, PDIP Product overview: EL7104CN from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 16V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 16V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7104CN can be used for catalog matching and distributor lookup.

Gate Driver IC, 4A Output, 16V Supply, PDIP Product overview: EL7104CN from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 16V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 16V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7104CN can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Driver, High Speed, Dip-8; No. Of Channels Renesas - 31H9454 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Speed, Dip-8; No. Of Channels Renesas
31H9454
Mosfet Driver, High Speed, Dip-8; No. Of Channels Renesas 31H9454
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1171413-EL7104CN 730-EL7104CN 31H9454
Product Name PMIC - PMIC - Gate Drivers - EL7104CN 4A 16V Gate Driver IC Mosfet Driver, High Speed, Dip-8; No. Of Channels Renesas
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED020I12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
 - 74HC540D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SO20
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCLVP110VF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Clock Buffers, Drivers - SI5330F-B00215-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details