BUFFER AMPLIFIER Product overview: EL5824IREZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5824IREZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 128730-EL5824IREZ
Packaging: Tube/Rail
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 9.5mA
Channel Output Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
BUFFER AMPLIFIER
IC AMP TFT-LCD 28HTSSOP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-EL5824IREZ | 128730-EL5824IREZ | EL5824IREZ | EL5824IREZ | EL5824IREZ |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - EL5824IREZ | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Standards | RoHS | ||||
| Slew Rate | 15 V/µs | ||||
| Bandwidth | 12 MHz | 12 MHz |