IC AMP TFT-LCD 24HTSSOP Product overview: EL5724IREZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5724IREZ can be used for catalog matching and distributor lookup.
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 24-HTSSOP
Win Source Part Number: 1378354-EL5724IREZ
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Obsolete
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Base Product Number: EL5724
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 8.3 mA
Current - Output / Channel: 140 mA
Number of Circuits: 8
-3db Bandwidth: 12 MHz
Slew Rate: 15V/µs
Voltage - Supply, Single/Dual (±): 4.5V ~ 16.5V, ±2.25V ~ 8.25V
IC AMP TFT-LCD 24HTSSOP
IC AMP TFT-LCD 24HTSSOP
Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 24-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-EL5724IREZ | EL5724IREZ-ND | 1378354-EL5724IREZ | EL5724IREZ | EL5724IREZ | EL5724IREZ |
| Product Name | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 12 MHz | 12 MHz | ||||
| Slew Rate | 15 V/µs | 15 V/µs | ||||
| Package Type | Tube | TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | 24-TSSOP (0.173", 4.40mm Width) Exposed Pad | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad |