Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - EL5624IREZ EL5624IREZ

Description
Manufacturer: Intersil Win Source Part Number: 1036177-EL5624IREZ Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Slew Rate: 15 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 6.8mA Channel Output Current: 140mA Alternative Parts (Cross-Reference): BUF07703PWPRG4; EL5624IRE-T7; EL5624IREZ; EL5624IRE-T13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 74
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036177-EL5624IREZ Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Slew Rate: 15 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 6.8mA Channel Output Current: 140mA Alternative Parts (Cross-Reference): BUF07703PWPRG4; EL5624IRE-T7; EL5624IREZ; EL5624IRE-T13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - EL5624IREZ - 1036177-EL5624IREZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL5624IREZ
1036177-EL5624IREZ
Linear - Linear - Amplifiers - Video Amps and Modules - EL5624IREZ 1036177-EL5624IREZ
Manufacturer: Intersil Win Source Part Number: 1036177-EL5624IREZ Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Slew Rate: 15 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 6.8mA Channel Output Current: 140mA Alternative Parts (Cross-Reference): BUF07703PWPRG4; EL5624IRE-T7; EL5624IREZ; EL5624IRE-T13; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 74

Manufacturer: Intersil
Win Source Part Number: 1036177-EL5624IREZ
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 6.8mA
Channel Output Current: 140mA
Alternative Parts (Cross-Reference): BUF07703PWPRG4; EL5624IRE-T7; EL5624IREZ; EL5624IRE-T13;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 74

Buy Now Datasheet
HTSSOP Video Amps And Module - 737-EL5624IREZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Video Amps And Module
737-EL5624IREZ
HTSSOP Video Amps And Module 737-EL5624IREZ
IC BUFFER 6-GAMMA 20-HTSSOP Product overview: EL5624IREZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5624IREZ can be used for catalog matching and distributor lookup.

IC BUFFER 6-GAMMA 20-HTSSOP Product overview: EL5624IREZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5624IREZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - EL5624IREZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL5624IREZ
Video Amps and Modules EL5624IREZ
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL5624IREZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL5624IREZ
Linear - Amplifiers - Video Amps and Modules EL5624IREZ
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 1036177-EL5624IREZ 737-EL5624IREZ EL5624IREZ EL5624IREZ
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - EL5624IREZ HTSSOP Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Package Type SSOP; SOP; TSSOP; 20-HTSSOP Rail/Tube SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad
RoHS Compliant RoHS
Bandwidth 8 MHz 12 MHz
Slew Rate 15 V/µs
Unlock Full Specs
to access all available technical data