Renesas Electronics Corporation Linear - Amplifiers - Video Amps and Modules EL5624IREZ-T7

Description
IC AMP TFT-LCD 20HTSSOP
Datasheet
Description
IC AMP TFT-LCD 20HTSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Video Amps and Modules - EL5624IREZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL5624IREZ-T7
Linear - Amplifiers - Video Amps and Modules EL5624IREZ-T7
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet
Video Amps and Modules - EL5624IREZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL5624IREZ-T7
Video Amps and Modules EL5624IREZ-T7
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Amplifier and Comparator Chips
Product Number EL5624IREZ-T7 EL5624IREZ-T7
Product Name Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Bandwidth 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1000MHz Rf Amplifier - 860-D10040250GT - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 24 volts
Package Type Reel
View Details
4 suppliers
Linear - Amplifiers - Video Amps and Modules - EL2270CS-T13 - Lingto Electronic Limited
Specs
Bandwidth 70 MHz
Source Current (IS) 1 milliamps
View Details
LMH6714 Single Wideband Video Op Amp - LMH6714MAX/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 1800 V/µs
View Details
10 suppliers
High Frequency Video Amplifier - 1553/I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead CAN / Flat Pack
View Details