Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ EL5525IREZ

Description
Manufacturer: Intersil Win Source Part Number: 137298-EL5525IREZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 16.5 V Number of Outputs: 18 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-HTSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 137298-EL5525IREZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 16.5 V Number of Outputs: 18 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-HTSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ - 137298-EL5525IREZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ
137298-EL5525IREZ
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ 137298-EL5525IREZ
Manufacturer: Intersil Win Source Part Number: 137298-EL5525IREZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 16.5 V Number of Outputs: 18 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-HTSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 137298-EL5525IREZ
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 16.5 V
Number of Outputs: 18
Output Voltage: 0.5 V to 14.95 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Special Purpose Regulators - EL5525IREZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
EL5525IREZ
Special Purpose Regulators EL5525IREZ
- Converter, TFT LCD Voltage Regulator IC 18 Output 38-HTSSOP

- Converter, TFT LCD Voltage Regulator IC 18 Output 38-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 137298-EL5525IREZ EL5525IREZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details