Renesas Electronics Corporation 5MHZ Operational Amplifier IC EL5427CLZ

Description
Operational Amplifiers - Op Amps EL5427CLZ 2 5MHZ 12 CH BUFR Product overview: EL5427CLZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5427CLZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Operational Amplifiers - Op Amps EL5427CLZ 2 5MHZ 12 CH BUFR Product overview: EL5427CLZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5427CLZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5MHZ Operational Amplifier IC - 687-EL5427CLZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Operational Amplifier IC
687-EL5427CLZ
5MHZ Operational Amplifier IC 687-EL5427CLZ
Operational Amplifiers - Op Amps EL5427CLZ 2 5MHZ 12 CH BUFR Product overview: EL5427CLZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5427CLZ can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps EL5427CLZ 2 5MHZ 12 CH BUFR Product overview: EL5427CLZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5427CLZ can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5427CLZ - 1057034-EL5427CLZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5427CLZ
1057034-EL5427CLZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5427CLZ 1057034-EL5427CLZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057034-EL5427CLZ Number of Circuits: 12 Mounting: SMD (SMT) Operating Supply Voltage: 15 V -3db Bandwidth: 2.5 MHz Slew Rate: 2.2 V/µs Number of Channels: 12 Number of Pins: 32 Input Bias Current: 2 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QFN EP Operating Supply Current: 1.6 mA Output Current per Channel: 120 mA Alternative Parts (Cross-Reference): EL5227CLZ; EL5423CLZ; EL5324ILZ; EL5223CLZ; EL5224ILZ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2.05 mA Max Dual Supply Voltage: 8.25 V Min Dual Supply Voltage: 2.25 V Voltage Gain: 0.086 dB Input Offset Voltage (Vos): 1 mV

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057034-EL5427CLZ
Number of Circuits: 12
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
-3db Bandwidth: 2.5 MHz
Slew Rate: 2.2 V/µs
Number of Channels: 12
Number of Pins: 32
Input Bias Current: 2 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: QFN EP
Operating Supply Current: 1.6 mA
Output Current per Channel: 120 mA
Alternative Parts (Cross-Reference): EL5227CLZ; EL5423CLZ; EL5324ILZ; EL5223CLZ; EL5224ILZ;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 2.05 mA
Max Dual Supply Voltage: 8.25 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 0.086 dB
Input Offset Voltage (Vos): 1 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-EL5427CLZ 1057034-EL5427CLZ
Product Name 5MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5427CLZ
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 15 volts
Slew Rate 2.2 V/µs 2.2 V/µs
Bandwidth 2.5 MHz 2.5 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products