Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 200MHZ 16SOIC Product overview: EL5360IS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5360IS can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 917991-EL5360IS
Series: EL5360
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Current Feedback Amplifier 3 Circuit - 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5360
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP CFA 3 CIRCUIT 16SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5360IS-ND | 687-EL5360IS | 917991-EL5360IS | EL5360IS | EL5360IS | EL5360IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 200MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5360IS | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 16-SOIC | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 9 volts | 5 volts |