Manufacturer: Intersil
Win Source Part Number: 123315-EL5329IREZ
Packaging: Tube/Rail
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Slew Rate: 9 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 5.5mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
IC AMP TFT-LCD 28HTSSOP
IC AMP TFT-LCD 28HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 123315-EL5329IREZ | EL5329IREZ | EL5329IREZ | EL5329IREZ |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL5329IREZ | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad |