Renesas Electronics Corporation 12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier EL5324IREZ-T13

Description
The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a -3dB bandwidth of 12MHz and features rail-to-rail input/output capability. The high power buffer can drive 100mA and swings to within 2V of each rail. The 8-channel EL5224 is available in 24-pin QFN and 24-pin HTSSOP packages, the 10-channel EL5324 is available in 32-pin QFN and 28-pin HTSSOP packages, and the 12-channel EL5424 is available in the 32-pin QFN package. They are specified for operation across the full -40°C to +85°C temperature range.
Datasheet
Description
The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a -3dB bandwidth of 12MHz and features rail-to-rail input/output capability. The high power buffer can drive 100mA and swings to within 2V of each rail. The 8-channel EL5224 is available in 24-pin QFN and 24-pin HTSSOP packages, the 10-channel EL5324 is available in 32-pin QFN and 28-pin HTSSOP packages, and the 12-channel EL5424 is available in the 32-pin QFN package. They are specified for operation across the full -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier - EL5324IREZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier
EL5324IREZ-T13
12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier EL5324IREZ-T13
The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a -3dB bandwidth of 12MHz and features rail-to-rail input/output capability. The high power buffer can drive 100mA and swings to within 2V of each rail. The 8-channel EL5224 is available in 24-pin QFN and 24-pin HTSSOP packages, the 10-channel EL5324 is available in 32-pin QFN and 28-pin HTSSOP packages, and the 12-channel EL5424 is available in the 32-pin QFN package. They are specified for operation across the full -40°C to +85°C temperature range.

The EL5224, EL5324, and EL5424 feature 8, 10, and 12 low power buffers, respectively, and one high power output amplifier. They are designed primarily for buffering column driver reference voltages in TFT-LCD applications as well as generation of the VCOM supply. Each low power buffer features a -3dB bandwidth of 12MHz and features rail-to-rail input/output capability. The high power buffer can drive 100mA and swings to within 2V of each rail.
The 8-channel EL5224 is available in 24-pin QFN and 24-pin HTSSOP packages, the 10-channel EL5324 is available in 32-pin QFN and 28-pin HTSSOP packages, and the 12-channel EL5424 is available in the 32-pin QFN package. They are specified for operation across the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5324IREZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5324IREZ-T13
Instrumentation, OP Amps, Buffer Amps EL5324IREZ-T13
Buffer Amplifier 10 Circuit Rail-to-Rail 28-HTSSOP

Buffer Amplifier 10 Circuit Rail-to-Rail 28-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
EL5324IREZ-T13
Operational Amplifiers - Op Amps EL5324IREZ-T13
Operational Amplifiers - Op Amps EL5324IREZ 12MHZ R2R BUFR W/VCOM AMP

Operational Amplifiers - Op Amps EL5324IREZ 12MHZ R2R BUFR W/VCOM AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5324IREZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5324IREZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5324IREZ-T13
IC BUFFER 10 CIRCUIT 28HTSSOP

IC BUFFER 10 CIRCUIT 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Video Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5324IREZ-T13 EL5324IREZ-T13 EL5324IREZ-T13 EL5324IREZ-T13
Product Name 12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Bandwidth 12 MHz 12 MHz 12 MHz
Supply Voltage (VS) 4.5 to 18 volts
Source Current (IS) 7 milliamps 7.8 milliamps 7.8 milliamps
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, OP Amps, Buffer Amps - ALM2403QPWPRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage (VS) 5 volts
VOS 6 millivolts
IBIAS 1.00E-5 µA
View Details
7 suppliers