The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
General Purpose Amplifier 3 Circuit 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5308IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IUZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171362-EL5308IUZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
OP-AMP, 450MHZ, 4500V/US, QSOP-16; No. of Amplifiers:1Amplifie
General Purpose Amplifier 3 Circuit 16-QSOP
Video Amplifiers EL5308IUZ TRPL 520MH FGAW ENABLE
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5308IUZ | EL5308IUZ-ND | 687-EL5308IUZ | 1171362-EL5308IUZ | EL5308IUZ | EL5308IUZ | 82Y6609 | EL5308IUZ | EL5308IUZ |
| Product Name | 450MHz Fixed Gain Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 450Mhz, 4500V/us, Qsop-16; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Video Amplifiers |
| Operating Range | Industrial | ||||||||
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | ||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | 4500 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Tube | 16-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) |