The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
Operational Amplifier
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5308IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IUZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 3 Circuit 16-QSOP
General Purpose Amplifier 3 Circuit 16-QSOP
Manufacturer: Intersil
Win Source Part Number: 125238-EL5308IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 450MHz
Amplifier Type: General Purpose
Slew Rate: 4500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.7mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP GP 3 CIRCUIT 16QSOP
General Purpose Amplifier 3 Circuit 16-QSOP
Video Amplifiers EL5308IUZ TRPL 520MH FGAW ENABLE
IC OPAMP GP 3 CIRCUIT 16QSOP
IC, VIDEO AMPLIFIER; No. of Amplifiers:3Amplifie
VIDEO AMPLIFIER, FULL REEL; No. of Amplifiers:3Amplifie
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | EL5308IUZ-T7 | EL5308IUZ-T7 | 687-EL5308IUZ-T7 | EL5308IUZ-T7CT-ND | 125238-EL5308IUZ-T7 | EL5308IUZ-T7 | EL5308IUZ-T7 | EL5308IUZ-T7 | EL5308IUZ-T7 | 65T6029 |
| Product Name | 450MHz Fixed Gain Amplifiers with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T7 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Video Amplifier; No. Of Amplifiers Renesas | |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOP; QSOP; QSOP16 | Tape & Reel (TR) | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; QSOP; 16-QSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154, 3.90mm Width) | ||||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Removed | ||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs |