Renesas Electronics Corporation 450MHz Fixed Gain Amplifiers with Enable EL5308IUZ-T13

Description
The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level will enable the amplifier.brbr The EL5108 is offered in the 6 Ld SOT-23 and the industrystandard 8 Ld SOIC packages and the EL5308 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level will enable the amplifier.brbr The EL5108 is offered in the 6 Ld SOT-23 and the industrystandard 8 Ld SOIC packages and the EL5308 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MHz Fixed Gain Amplifiers with Enable - EL5308IUZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
450MHz Fixed Gain Amplifiers with Enable
EL5308IUZ-T13
450MHz Fixed Gain Amplifiers with Enable EL5308IUZ-T13
The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level will enable the amplifier.brbr The EL5108 is offered in the 6 Ld SOT-23 and the industrystandard 8 Ld SOIC packages and the EL5308 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

The EL5108 and EL5308 are fixed gain amplifiers with a bandwidth of 450MHz. This makes these amplifiers ideal for today's high speed video and monitor applications. They feature internal gain-setting resistors and can be configured in a gain of +1, -1 or +2. The same bandwidth is seen in both gain-of-1 and gain-of-2 applications.brbr The EL5108 and EL5308 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decoration: overline"CE/span pin to float or applying a low logic level will enable the amplifier.brbr The EL5108 is offered in the 6 Ld SOT-23 and the industrystandard 8 Ld SOIC packages and the EL5308 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Operational Amplifier IC - 687-EL5308IUZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5308IUZ-T13
Operational Amplifier IC 687-EL5308IUZ-T13
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5308IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IUZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5308IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IUZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13 - 870319-EL5308IUZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13
870319-EL5308IUZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13 870319-EL5308IUZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 870319-EL5308IUZ-T13 Series: EL5308 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 3 Circuit - 16-QSOP Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: EL5308 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 870319-EL5308IUZ-T13
Series: EL5308
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 3 Circuit - 16-QSOP
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5308
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
EL5308IUZ-T13
Video Amplifiers EL5308IUZ-T13
Video Amplifiers EL5308IUZ TRPL 520MH FGAW ENABLE

Video Amplifiers EL5308IUZ TRPL 520MH FGAW ENABLE

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5308IUZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5308IUZ-T13
IC OPAMP GP 3 CIRCUIT 16QSOP

IC OPAMP GP 3 CIRCUIT 16QSOP

Supplier's Site Datasheet
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas - 61J5645 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas
61J5645
Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas 61J5645
IC,Operational Amplifier,TRIPLE,BIP OLAR,SSOP,16PIN,PLAS TIC RoHS Compliant: Yes

IC,Operational Amplifier,TRIPLE,BIPOLAR,SSOP,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5308IUZ-T13
Instrumentation, OP Amps, Buffer Amps EL5308IUZ-T13
General Purpose Amplifier 3 Circuit 16-QSOP

General Purpose Amplifier 3 Circuit 16-QSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5308IUZ-T13 687-EL5308IUZ-T13 870319-EL5308IUZ-T13 EL5308IUZ-T13 EL5308IUZ-T13 61J5645 EL5308IUZ-T13
Product Name 450MHz Fixed Gain Amplifiers with Enable Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IUZ-T13 Video Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas Instrumentation, OP Amps, Buffer Amps
Operating Range Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SSOP (0.154", 3.90mm Width) SOP; QSOP; 16-QSOP SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Source Current (IS) 3.7 milliamps 3.7 milliamps
Bandwidth 450 MHz 450 MHz
Unlock Full Specs
to access all available technical data