IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5308IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IU can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171361-EL5308IU
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier
IC OPAMP GP 450MHZ 16QSOP
General Purpose Amplifier 3 Circuit 16-QSOP
General Purpose Amplifier 3 Circuit 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5308IU | 1171361-EL5308IU | EL5308IU | 391-EL5308IU | EL5308IU | EL5308IU | EL5308IU |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5308IU | IC OPAMP GP 450MHZ 16QSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | ||||
| Bandwidth | 450 MHz | 450 MHz | 450 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tube | SOP; QSOP; QSOP16 | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | |||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |