Operational Amplifier
Operational Amplifier
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5308IS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5308IS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 3 Circuit 16-SOIC
General Purpose Amplifier 3 Circuit 16-SOIC
General Purpose Amplifier 3 Circuit 16-SOIC
General Purpose Amplifier 3 Circuit 16-SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5308IS | 687-EL5308IS | EL5308IS-ND | EL5308IS | EL5308IS | EL5308IS |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | Tube | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | ||
| Bandwidth | 450 MHz | 450 MHz | 450 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |