The EL5106 and EL5306 are fixed gain amplifiers with a bandwidth of 350MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. They feature internal gain setting resistors and can be configured in a gain of +1, -1 or +2.
With a supply current of just 1.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery powered equipment.
The EL5106 and EL5306 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
The EL5106 is offered in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages and the EL5306 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
General Purpose Amplifier 3 Circuit 16-QSOP
Operational Amplifier, 3 Func, 15000uV Offset-Max, PQSO16
Manufacturer: Intersil
Win Source Part Number: 080951-EL5306IUZ
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 380MHz
Amplifier Type: General Purpose
Slew Rate: 4500 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5306IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IUZ can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers EL5306IUZ TRPL 300MH FGAW ENABLE
VIDEO AMPLIFIER
General Purpose Amplifier 3 Circuit 16-QSOP
IC, FIXED GAIN AMP, SGL, 250MHZ, QSOP-16; No. of Amplifiers:1Amplifie
IC OPAMP GP 3 CIRCUIT 16QSOP
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | EL5306IUZ | EL5306IUZ-ND | EL5306IUZ | 080951-EL5306IUZ | 687-EL5306IUZ | EL5306IUZ | EL5306IUZ | EL5306IUZ | 61J5637 | EL5306IUZ |
| Product Name | 350MHz Fixed Gain Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IUZ | Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Fixed Gain Amp, Sgl, 250Mhz, Qsop-16; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial | |||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | 4500 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; QSOP; QSOP | SOP; QSOP; 16-QSOP | Tube | Surface Mount | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) |