The EL5106 and EL5306 are fixed gain amplifiers with a bandwidth of 350MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. They feature internal gain setting resistors and can be configured in a gain of +1, -1 or +2.
With a supply current of just 1.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery powered equipment.
The EL5106 and EL5306 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
The EL5106 is offered in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages and the EL5306 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5306IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IUZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015243-EL5306IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 380MHz
Amplifier Type: General Purpose
Slew Rate: 4500 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 3 Circuit 16-QSOP
IC,Operational Amplifier,TRIPLE,BIP
High Speed Operational Amplifiers EL5306IUZ TRPL 300MH FGAW ENABLE
General Purpose Amplifier 3 Circuit 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 380MHZ 16QSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | EL5306IUZ-T7 | 687-EL5306IUZ-T7 | 015243-EL5306IUZ-T7 | EL5306IUZ-T7TR-ND | 61J5639 | EL5306IUZ-T7 | EL5306IUZ-T7 | EL5306IUZ-T7 | EL5306IUZ-T7 | 391-EL5306IUZ-T7 |
| Product Name | 350MHz Fixed Gain Amplifiers with Enable | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IUZ-T7 | Instrumentation, Op Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 380MHZ 16QSOP |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | |||||
| Bandwidth | 380 MHz | 380 MHz | 380 MHz | 380 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |