Manufacturer: Intersil Corporation
Win Source Part Number: 1171359-EL5306IS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 3 Circuit 16-SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5306IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IS can be used for catalog matching and distributor lookup.
Operational Amplifier
IC OPAMP GP 3 CIRCUIT 16SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
General Purpose Amplifier 3 Circuit 16-SOIC
General Purpose Amplifier 3 Circuit 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171359-EL5306IS | EL5306IS-ND | 687-EL5306IS | EL5306IS | EL5306IS | EL5306IS | EL5306IS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | 4500 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; SOIC8 | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Bandwidth | 380 MHz | 380 MHz | 380 MHz |