Renesas Electronics Corporation Operational Amplifier IC EL5306IS-T7

Description
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5306IS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IS-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5306IS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IS-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-EL5306IS-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5306IS-T7
Operational Amplifier IC 687-EL5306IS-T7
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5306IS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IS-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL5306IS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IS-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7 - 870317-EL5306IS-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7
870317-EL5306IS-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7 870317-EL5306IS-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 870317-EL5306IS-T7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: General Purpose Amplifier 3 Circuit - 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: EL5306 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 870317-EL5306IS-T7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: General Purpose Amplifier 3 Circuit - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5306
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5306IS-T7
Instrumentation, OP Amps, Buffer Amps EL5306IS-T7
General Purpose Amplifier 3 Circuit 16-SOIC

General Purpose Amplifier 3 Circuit 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5306IS-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5306IS-T7
IC OPAMP GP 3 CIRCUIT 16SOIC

IC OPAMP GP 3 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5306IS-T7 870317-EL5306IS-T7 EL5306IS-T7 EL5306IS-T7
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5306IS-T7 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards RoHS
Source Current (IS) 1.5 milliamps 1.5 milliamps
VOS 15 millivolts
Unlock Full Specs
to access all available technical data