Renesas Electronics Corporation 400MHz 4000V QSOP Operational Amplifier IC EL5302IUZ

Description
3-Ch 400MHz Op Amp, 4000V/µs Slew Rate, QSOP, SM Product overview: EL5302IUZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 4000V, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 4000V, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-Ch 400MHz Op Amp, 4000V/µs Slew Rate, QSOP, SM Product overview: EL5302IUZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 4000V, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 4000V, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400MHz 4000V QSOP Operational Amplifier IC - 687-EL5302IUZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 4000V QSOP Operational Amplifier IC
687-EL5302IUZ
400MHz 4000V QSOP Operational Amplifier IC 687-EL5302IUZ
3-Ch 400MHz Op Amp, 4000V/µs Slew Rate, QSOP, SM Product overview: EL5302IUZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 4000V, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 4000V, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ can be used for catalog matching and distributor lookup.

3-Ch 400MHz Op Amp, 4000V/µs Slew Rate, QSOP, SM Product overview: EL5302IUZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 4000V, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 4000V, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ - 1144057-EL5302IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ
1144057-EL5302IUZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ 1144057-EL5302IUZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144057-EL5302IUZ Number of Circuits: 3 Operating Supply Voltage: 12 V -3db Bandwidth: 400 MHz Slew Rate: 4000 V/µs Number of Channels: 3 Number of Pins: 16 Common Mode Rejection Ratio: 60 dB Input Bias Current: 2 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QSOP Operating Supply Current: 5.2 mA Output Current per Channel: 150 mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 13.2 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 17.4 mA Max Dual Supply Voltage: 6.6 V Min Dual Supply Voltage: 2.25 V Power Supply Rejection Ratio (PSRR): 70 dB Voltage Gain: 66 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144057-EL5302IUZ
Number of Circuits: 3
Operating Supply Voltage: 12 V
-3db Bandwidth: 400 MHz
Slew Rate: 4000 V/µs
Number of Channels: 3
Number of Pins: 16
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 2 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: QSOP
Operating Supply Current: 5.2 mA
Output Current per Channel: 150 mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 13.2 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 17.4 mA
Max Dual Supply Voltage: 6.6 V
Min Dual Supply Voltage: 2.25 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 66 dB
Input Offset Voltage (Vos): 2 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-EL5302IUZ 1144057-EL5302IUZ
Product Name 400MHz 4000V QSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ
Standards RoHS RoHS
Supply Voltage (VS) 12 volts 12 volts
Slew Rate 4000 V/µs 4000 V/µs
Bandwidth 400 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data