Renesas Electronics Corporation 400MHZ QSOP Operational Amplifier IC EL5302IUZ-T7

Description
IC VFA TRPL 400MHZ SLEW 16-QSOP Product overview: EL5302IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VFA TRPL 400MHZ SLEW 16-QSOP Product overview: EL5302IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MHZ QSOP Operational Amplifier IC
687-EL5302IUZ-T7
400MHZ QSOP Operational Amplifier IC 687-EL5302IUZ-T7
IC VFA TRPL 400MHZ SLEW 16-QSOP Product overview: EL5302IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ-T7 can be used for catalog matching and distributor lookup.

IC VFA TRPL 400MHZ SLEW 16-QSOP Product overview: EL5302IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5302IUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1315865-EL5302IUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1315865-EL5302IUZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1315865-EL5302IUZ-T7
Win Source Part Number: 1315865-EL5302IUZ-T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Cut Tape (CT) Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 400 MHz Amplifier Type: Voltage Feedback Slew Rate: 4000V/µs Current - Input Bias: 2 µA Voltage - Input Offset: 2 mV Current - Supply: 5.2mA (x3 Channels) Current - Output / Channel: 150 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5302 Product Status: Obsolete Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 13.2 V

Win Source Part Number: 1315865-EL5302IUZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Cut Tape (CT)
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 400 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4000V/µs
Current - Input Bias: 2 µA
Voltage - Input Offset: 2 mV
Current - Supply: 5.2mA (x3 Channels)
Current - Output / Channel: 150 mA
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5302
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 13.2 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5302IUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5302IUZ-T7
Instrumentation, OP Amps, Buffer Amps EL5302IUZ-T7
Voltage Feedback Amplifier 3 Circuit 16-QSOP

Voltage Feedback Amplifier 3 Circuit 16-QSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5302IUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5302IUZ-T7
IC VFA TRPL 400MHZ SLEW 16-QSOP

IC VFA TRPL 400MHZ SLEW 16-QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5302IUZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5302IUZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5302IUZ-T7
IC VFA TRPL 400MHZ SLEW 16-QSOP

IC VFA TRPL 400MHZ SLEW 16-QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5302IUZ-T7 1315865-EL5302IUZ-T7 EL5302IUZ-T7 EL5302IUZ-T7 EL5302IUZ-T7
Product Name 400MHZ QSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 4000 V/µs 4000 V/µs 4000 V/µs 0.0040 V/µs
Bandwidth 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape (CT) 16-SSOP (0.154", 3.90mm Width) SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers