Voltage Feedback Amplifier 3 Circuit 16-QSOP
Manufacturer: Intersil
Win Source Part Number: 1036153-EL5300IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2200 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC OPAMP VFB 3 CIRCUIT 16QSOP Product overview: EL5300IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5300IUZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP VFB 200MHZ 16QSOP
Voltage Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP VFB 3 CIRCUIT 16QSOP
IC OPAMP VFB 3 CIRCUIT 16QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5300IUZ-T7TR-ND | 1036153-EL5300IUZ-T7 | 687-EL5300IUZ-T7 | 391-EL5300IUZ-T7 | EL5300IUZ-T7 | EL5300IUZ-T7 | EL5300IUZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5300IUZ-T7 | Operational Amplifier IC | IC OPAMP VFB 200MHZ 16QSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 2200 V/µs | 2200 V/µs | 2200 V/µs | 2200 V/µs | 0.0022 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; QSOP; 16-QSOP | Tape & Reel (TR) | SOP; QSOP; QSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154, 3.90mm Width) | |
| Supply Voltage (VS) | 3.5 to 12 volts | 12 volts |