The EL5293CS-T13 is a dual current feedback amplifier with a -3dB bandwidth of 300MHz, making it suitable for high-speed applications such as video amplifiers and portable devices. It operates with a supply current of 4mA per amplifier and can function with single or dual supply voltages ranging from 5V to 10V. The amplifier is available in an 8-lead SOIC package and is designed to operate over an industrial temperature range of -40°C to +85°C. The EL5293A variant includes an enable/disable feature that reduces the supply current to 100µA when disabled. This product is RoHS compliant and is not recommended for new designs, with alternatives suggested in the EL5260 and EL5263 series.
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5293CS-T13 | EL5293CS-T13 |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |
| Source Current (IS) | 4 milliamps | 4 milliamps |
| VOS | 1 millivolts | |
| IBIAS | 1 µA | |
| Slew Rate | 2200 V/µs |