The EL5292ACY-T13 is a dual current feedback amplifier featuring a high bandwidth of 600MHz, making it suitable for high-speed video and monitor applications. It operates with a supply current of 6mA per amplifier and can function with a single supply voltage ranging from 5V to 10V, which is advantageous for portable and battery-powered devices. The amplifier includes an enable/disable function that reduces the supply current to a typical 100µA when disabled, enhancing power efficiency. This part is available in a 10-lead MSOP package and is rated for an industrial temperature range of -40°C to +85°C. Key specifications include a slew rate of 2300 V/µs, a settling time of 9ns, and a common mode rejection ratio of 50dB. The EL5292ACY-T13 is designed for applications such as video amplifiers, cable drivers, and instrumentation, making it a versatile choice for engineers seeking high-performance amplification solutions.
IC OPAMP CFA 2 CIRCUIT 10MSOP
Current Feedback Amplifier 2 Circuit 10-MSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5292ACY-T13 | EL5292ACY-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6 milliamps | 6 milliamps |
| Bandwidth | 600 MHz | 600 MHz |
| Standards | RoHS | |
| VOS | 1 millivolts | |
| IBIAS | 4 µA |