The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 500MHZ 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC,Operational Amplifier,DUAL,BIPOL
High Speed Operational Amplifiers EL5263ISZ DL 420MHZ CFA
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5263ISZ-T13 | EL5263ISZ-T13-ND | EL5263ISZ-T13 | EL5263ISZ-T13 | 391-EL5263ISZ-T13 | EL5263ISZ-T13 | 57K3410 | EL5263ISZ-T13 |
| Product Name | 500MHz Low Power Current Feedback Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 500MHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas | High Speed Operational Amplifiers |
| Operating Range | Industrial | |||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||
| Slew Rate | 4000 V/µs | 0.0040 V/µs | 4000 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |